Lutron Electronics Co., Inc. Dimmer Switch NLV-1003P-BR

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 VA/800 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 VA/800 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NLV-1003P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NLV-1003P-BR
Dimmer Switch NLV-1003P-BR
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 VA/800 W LOAD RATING PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F NLV MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 VA/800 W LOAD RATING
  • PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • NOVA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • NLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NLV-1003P-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details