"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
15.3 AMPERE, 30 LAMP LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT/MAGNETIC LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
15.3 AMPERE, 30 LAMP LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT/MAGNETIC LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
15.3 AMPERE, 30 LAMP LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
FLUORESCENT/MAGNETIC LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"