"
WALL DIMMER TYPE
2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NF MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NF MODEL
"
"
WALL DIMMER TYPE
2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE IVORY FINISH
1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
PRESET LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
NF MODEL
"