Lutron Electronics Co., Inc. Dimmer Switch NF-10-LA

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES MAGNETIC DIMMING BALLAST NF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES MAGNETIC DIMMING BALLAST NF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - NF-10-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
NF-10-LA
Dimmer Switch NF-10-LA
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE LIGHT ALMOND FINISH 1-POLE WITH NEUTRAL OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES MAGNETIC DIMMING BALLAST NF MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE LIGHT ALMOND FINISH
  • 1-POLE WITH NEUTRAL OPERATION TYPE
  • UL 1472, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 16 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING
  • LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • FLUORESCENT, LED LOAD TYPE
  • NOVA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • INCLUDES MAGNETIC DIMMING BALLAST
  • NF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number NF-10-LA
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details