"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT/MAGNETIC
, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT/MAGNETIC
, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"
"
WALL DIMMER TYPE
4.56 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
MATTE WHITE FINISH
1-POLE WITH NEUTRAL OPERATION TYPE
UL 1472, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
8 AMPERE (ELECTRONIC BALLAST), 10 LAMP (MAGNETIC BALLAST) LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
3-WIRE FLUORESCENT/MAGNETIC
, LED LOAD TYPE
NOVA[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES MAGNETIC DIMMING BALLAST
NF MODEL
"