Lutron Electronics Co., Inc. Dimmer Switch N-600-IV

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - N-600-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
N-600-IV
Dimmer Switch N-600-IV
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE IVORY FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE IVORY FINISH
  • 1-POLE OPERATION TYPE
  • UL 1472, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • NOVA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • N MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number N-600-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Dimmer Switch - AYCL-153P-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior
Controller Type Slide Dimmer
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details