Lutron Electronics Co., Inc. Dimmer Switch N-600-BE

Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - N-600-BE - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
N-600-BE
Dimmer Switch N-600-BE
" WALL DIMMER TYPE 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE MATTE BEIGE FINISH 1-POLE OPERATION TYPE UL 1472, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F N MODEL "

"

  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.96 INCH D X 4.56 INCH H SIZE
  • MATTE BEIGE FINISH
  • 1-POLE OPERATION TYPE
  • UL 1472, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • LINEAR SLIDE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG ARCHITECTURAL (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • NOVA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • N MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number N-600-BE
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details