Lutron Electronics Co., Inc. Dimmer Switch N-1500-WH

Description
" 4.56 INCH W X 0.65 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING LINEAR SLIDE TO OFF OPERATOR TYPE ARCHITECTURAL 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 4.56 INCH W X 0.65 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING LINEAR SLIDE TO OFF OPERATOR TYPE ARCHITECTURAL 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - N-1500-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
N-1500-WH
Dimmer Switch N-1500-WH
" 4.56 INCH W X 0.65 INCH D X 4.56 INCH H SIZE MATTE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1500 W LOAD RATING LINEAR SLIDE TO OFF OPERATOR TYPE ARCHITECTURAL 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE NOVA[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 4.56 INCH W X 0.65 INCH D X 4.56 INCH H SIZE
  • MATTE WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1500 W LOAD RATING
  • LINEAR SLIDE TO OFF OPERATOR TYPE
  • ARCHITECTURAL 1-GANG (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • NOVA[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number N-1500-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details