Lutron Electronics Co., Inc. Dimmer Switch MSCLV-600M-SG

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW-VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW-VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MSCLV-600M-SG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MSCLV-600M-SG
Dimmer Switch MSCLV-600M-SG
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW-VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN SEA GLASS FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA/450 W LOAD RATING
  • ROCKER WITH PRESET TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW-VOLTAGE LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSCLV-600M-SG
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details