"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
1-POLE/3-WAY/MULTI-LOCATION OPERATION TYPE
UL (CANADA AND US) APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE