Lutron Electronics Co., Inc. DIMMER SWITCH MSCL-OP153M-ES

Description
" 4 11/16 INCH W X 2 15/16 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE UL APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT/HALOGE N) LOAD RATING AUTO/MANUAL ON/OFF OPERATOR TYPE NOT INCLUDED WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 5 YEAR LIMITED "
Datasheet
Description
" 4 11/16 INCH W X 2 15/16 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE UL APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT/HALOGE N) LOAD RATING AUTO/MANUAL ON/OFF OPERATOR TYPE NOT INCLUDED WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 5 YEAR LIMITED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMMER SWITCH - MSCL-OP153M-ES - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
DIMMER SWITCH
MSCL-OP153M-ES
DIMMER SWITCH MSCL-OP153M-ES
" 4 11/16 INCH W X 2 15/16 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE UL APPROVAL INDOOR APPLICATION 120 V AT 60 HZ VOLTAGE RATING 150 W (LED/CFL), 600 W (INCANDESCENT/HALOGE N) LOAD RATING AUTO/MANUAL ON/OFF OPERATOR TYPE NOT INCLUDED WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE LED, DIMMABLE CFL LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F WARRANTY 5 YEAR LIMITED "

"

  • 4 11/16 INCH W X 2 15/16 INCH H SIZE
  • SATIN EGGSHELL FINISH
  • SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE
  • UL APPROVAL
  • INDOOR APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 150 W (LED/CFL), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • AUTO/MANUAL ON/OFF OPERATOR TYPE
  • NOT INCLUDED WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE LED, DIMMABLE CFL LOAD TYPE
  • MAESTRO[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • WARRANTY 5 YEAR LIMITED

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSCL-OP153M-ES
Product Name DIMMER SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PDC Controller - SSI-600-PDC - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Keypad Dimmer
Lamp Type LED Lamps
View Details