Lutron Electronics Co., Inc. Dimmer Switch MSCL-OP153M-AL

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MSCL-OP153M-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MSCL-OP153M-AL
Dimmer Switch MSCL-OP153M-AL
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE/3-WAY/MULTI-LOCATION OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • ROCKER WITH TAP ON, FADE TO ON/OFF SWITCH OPERATOR TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R], C.L[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSCL-OP153M-AL
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Current Source DC Power Controller Module - SSI-40DCPM - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Lamp Type LED Lamps
Lamp Power 50 watts
View Details