Lutron Electronics Co., Inc. Dimming System Control Switch MSCF-S6AM-277-SI

Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SIENNA FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE (LIGHT) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 4.69 INCH H MSCF MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SIENNA FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE (LIGHT) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 4.69 INCH H MSCF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MSCF-S6AM-277-SI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MSCF-S6AM-277-SI
Dimming System Control Switch MSCF-S6AM-277-SI
" 1-POLE, MULTI-LOCATION TYPE SATIN SIENNA FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE (LIGHT) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 4.69 INCH H MSCF MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • SATIN SIENNA FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 6 AMPERE (LIGHT) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 4.69 INCH H
  • MSCF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSCF-S6AM-277-SI
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switch - CT-603PH-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Interior; Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details