"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN TAUPE FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE, 20 BALLAST LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R] BRAND
INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN TAUPE FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE, 20 BALLAST LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R] BRAND
INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN TAUPE FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE, 20 BALLAST LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R] BRAND
INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN TAUPE FINISH
1-POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE, 20 BALLAST LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R] BRAND
INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT