Lutron Electronics Co., Inc. Dimming System Control Switch MSC-S8AM-MN

Description
" 1-POLE, MULTI-LOCATION TYPE SATIN MIDNIGHT FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE SATIN MIDNIGHT FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MSC-S8AM-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MSC-S8AM-MN
Dimming System Control Switch MSC-S8AM-MN
" 1-POLE, MULTI-LOCATION TYPE SATIN MIDNIGHT FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MSC MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • SATIN MIDNIGHT FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • MSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-S8AM-MN
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details