Lutron Electronics Co., Inc.Dimming System Control SwitchMSC-S8AM-BG
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN BLUESTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 V VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
MSC MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN BLUESTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 V VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
MSC MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN BLUESTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 V VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
MSC MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN BLUESTONE FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
120 V VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE