Lutron Electronics Co., Inc. Dimming System Control Switch MSC-AS-MR

Description
" MULTI-LOCATION TYPE SATIN MERLOT FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "
Datasheet
Description
" MULTI-LOCATION TYPE SATIN MERLOT FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MSC-AS-MR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MSC-AS-MR
Dimming System Control Switch MSC-AS-MR
" MULTI-LOCATION TYPE SATIN MERLOT FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "

"

  • MULTI-LOCATION TYPE
  • SATIN MERLOT FINISH
  • UL, CUL, CSA, FCC APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-AS-MR
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details