Lutron Electronics Co., Inc. Dimming System Control Switch MSC-AS-BG

Description
" MULTI-LOCATION TYPE SATIN BLUESTONE FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "
Datasheet
Description
" MULTI-LOCATION TYPE SATIN BLUESTONE FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MSC-AS-BG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MSC-AS-BG
Dimming System Control Switch MSC-AS-BG
" MULTI-LOCATION TYPE SATIN BLUESTONE FINISH UL, CUL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MSC MODEL "

"

  • MULTI-LOCATION TYPE
  • SATIN BLUESTONE FINISH
  • UL, CUL, CSA, FCC APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-AS-BG
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details