Lutron Electronics Co., Inc.Dimming System Control SwitchMSC-AS-277-TC
Description
"
MULTI-LOCATION TYPE
SATIN TERRACOTTA FINISH
UL, CUL, CSA, FCC APPROVAL
INDOOR APPLICATION
277 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MSC MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
MULTI-LOCATION TYPE
SATIN TERRACOTTA FINISH
UL, CUL, CSA, FCC APPROVAL
INDOOR APPLICATION
277 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MSC MODEL
"
"
MULTI-LOCATION TYPE
SATIN TERRACOTTA FINISH
UL, CUL, CSA, FCC APPROVAL
INDOOR APPLICATION
277 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MSC MODEL
"
"
MULTI-LOCATION TYPE
SATIN TERRACOTTA FINISH
UL, CUL, CSA, FCC APPROVAL
INDOOR APPLICATION
277 VAC AT 50/60 HZ VOLTAGE RATING
8.3 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE