Lutron Electronics Co., Inc. Dimmer Switch MSC-AD-SW

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MSC-AD-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MSC-AD-SW
Dimmer Switch MSC-AD-SW
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN SNOW FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
  • SATIN SNOW FINISH
  • MULTI-LOCATION OPERATION TYPE
  • UL, CSA, FCC APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/MAGNETIC LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/LED LOAD TYPE
  • MAESTRO[R], MAESTRO WIRELESS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-AD-SW
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details