Lutron Electronics Co., Inc. Dimmer Switch MSC-AD-BG

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MSC-AD-BG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MSC-AD-BG
Dimmer Switch MSC-AD-BG
" WALL DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/MAGNETI C LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/ LED LOAD TYPE MAESTRO[R], MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
  • SATIN BLUESTONE FINISH
  • MULTI-LOCATION OPERATION TYPE
  • UL, CSA, FCC APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/MAGNETIC LOW VOLTAGE/ELECTRONIC LOW VOLTAGE/FLUORESCENT/LED LOAD TYPE
  • MAESTRO[R], MAESTRO WIRELESS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MSC-AD-BG
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details