"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R], MAESTRO WIRELESS[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES RADIO FREQUENCY RECEIVER
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R], MAESTRO WIRELESS[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES RADIO FREQUENCY RECEIVER
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE/MULTI-LOCATIO
N OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT, LED DRIVER LOAD TYPE
MAESTRO[R], MAESTRO WIRELESS[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES RADIO FREQUENCY RECEIVER
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN PALLADIUM FINISH
1-POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE