Lutron Electronics Co., Inc.Dimming System Control SwitchMRF2-8S-DV-TQ
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN TURQUOISE FINISH
UL, CUL, CSA, FCC APPROVAL
RESIDENTIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN TURQUOISE FINISH
UL, CUL, CSA, FCC APPROVAL
RESIDENTIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN TURQUOISE FINISH
UL, CUL, CSA, FCC APPROVAL
RESIDENTIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE
MAESTRO WIRELESS[R] BRAND
SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN TURQUOISE FINISH
UL, CUL, CSA, FCC APPROVAL
RESIDENTIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE