Lutron Electronics Co., Inc. Dimming System Control Switch MRF2-8S-DV-BR

Description
" 1-POLE, MULTI-LOCATION TYPE GLOSS BROWN FINISH UL, CUL, CSA, FCC APPROVAL RESIDENTIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE GLOSS BROWN FINISH UL, CUL, CSA, FCC APPROVAL RESIDENTIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MRF2-8S-DV-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MRF2-8S-DV-BR
Dimming System Control Switch MRF2-8S-DV-BR
" 1-POLE, MULTI-LOCATION TYPE GLOSS BROWN FINISH UL, CUL, CSA, FCC APPROVAL RESIDENTIAL APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE MAESTRO WIRELESS[R] BRAND SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • GLOSS BROWN FINISH
  • UL, CUL, CSA, FCC APPROVAL
  • RESIDENTIAL APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED, FAN LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • SIZE 2.94 INCH W X 1.425 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MRF2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-8S-DV-BR
Product Name Dimming System Control Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details