Lutron Electronics Co., Inc. Dimmer Switch MRF2-6MLV-WH

Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT MRF2-6MLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT MRF2-6MLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-6MLV-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-6MLV-WH
Dimmer Switch MRF2-6MLV-WH
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT MRF2-6MLV MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS WHITE FINISH
  • SINGLE POLE/MULTI LOCATION OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
  • MRF2-6MLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-6MLV-WH
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-35-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details