"
DIGITAL FADE WIRELESS WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BISCUIT FINISH
SINGLE POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
MAESTRO WIRELESS[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DIGITAL FADE WIRELESS WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BISCUIT FINISH
SINGLE POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
MAESTRO WIRELESS[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
"
DIGITAL FADE WIRELESS WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BISCUIT FINISH
SINGLE POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE
ELECTRONIC LOW VOLTAGE LOAD TYPE
MAESTRO WIRELESS[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
MRF2 MODEL
"
"
DIGITAL FADE WIRELESS WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BISCUIT FINISH
SINGLE POLE/MULTI-LOCATION OPERATION TYPE
UL, CSA, FCC APPROVAL
COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE