Lutron Electronics Co., Inc. Dimmer Switch MRF2-6CL-IV

Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-6CL-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-6CL-IV
Dimmer Switch MRF2-6CL-IV
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 V VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE 1-GANG CLARO WHITE WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE
  • 1-GANG CLARO WHITE WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-6CL-IV
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details