Lutron Electronics Co., Inc. Dimmer Switch MRF2-600MTHW-WH

Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING PICO STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES (1) MRF2-600M DIMMER, (1) MRF2-3BRL-L DIMMER, (1) CW-1 WALL PLATE MRF2-600MTHW MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING PICO STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES (1) MRF2-600M DIMMER, (1) MRF2-3BRL-L DIMMER, (1) CW-1 WALL PLATE MRF2-600MTHW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-600MTHW-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-600MTHW-WH
Dimmer Switch MRF2-600MTHW-WH
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING PICO STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES (1) MRF2-600M DIMMER, (1) MRF2-3BRL-L DIMMER, (1) CW-1 WALL PLATE MRF2-600MTHW MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS WHITE FINISH
  • SINGLE POLE/MULTI LOCATION OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • LIGHTING CONTROL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • PICO STANDARD PACKAGE
  • 600 W LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • CLARO[R] SCREWLESS (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES (1) MRF2-600M DIMMER, (1) MRF2-3BRL-L DIMMER, (1) CW-1 WALL PLATE
  • MRF2-600MTHW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-600MTHW-WH
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details