Lutron Electronics Co., Inc. Dimmer Switch MRF2-600M-ES

Description
" DIGITAL FADE WIRELESS WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "
Datasheet
Description
" DIGITAL FADE WIRELESS WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-600M-ES - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-600M-ES
Dimmer Switch MRF2-600M-ES
" DIGITAL FADE WIRELESS WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL FINISH SINGLE POLE/MULTI-LOCATION OPERATION TYPE UL, CSA, FCC APPROVAL COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MRF2 MODEL "

"

  • DIGITAL FADE WIRELESS WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN EGGSHELL FINISH
  • SINGLE POLE/MULTI-LOCATION OPERATION TYPE
  • UL, CSA, FCC APPROVAL
  • COMMERCIAL, RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MRF2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-600M-ES
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 600 watts
View Details