Lutron Electronics Co., Inc. Dimmer Switch MRF2-3PD-3-WH

Description
" PLUG-IN LAMP DIMMER TYPE 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE MATTE WHITE FINISH UL, CUL, FCC, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (3) RECEPTACLE CORD "
Datasheet
Description
" PLUG-IN LAMP DIMMER TYPE 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE MATTE WHITE FINISH UL, CUL, FCC, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (3) RECEPTACLE CORD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-3PD-3-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-3PD-3-WH
Dimmer Switch MRF2-3PD-3-WH
" PLUG-IN LAMP DIMMER TYPE 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE MATTE WHITE FINISH UL, CUL, FCC, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (3) RECEPTACLE CORD "

"

  • PLUG-IN LAMP DIMMER TYPE
  • 2.3 INCH W X 1.2 INCH D X 3.3 INCH H SIZE
  • MATTE WHITE FINISH
  • UL, CUL, FCC, NOM APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • FADE ON/OFF, LONG FADE OFF, RAPID FULL ON OPERATOR TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • POWPAK[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES (3) RECEPTACLE CORD

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-3PD-3-WH
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details