Lutron Electronics Co., Inc. Dimming System Load Boost Module MRF2-3PD-1-WH

Description
" PLUG-IN DIMMING MODULE TYPE 2.3 INCH WIDTH X 1.2 INCH DEPTH X 3.3 INCH HEIGHT SIZE UL, CUL, NOM, FCC APPROVAL 120 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 300 WATT LOAD RATING INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND FINISH MATTE WHITE TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (1) RECEPTACLE CORD APPLICATION INDOOR MRF2 MODEL "
Datasheet
Description
" PLUG-IN DIMMING MODULE TYPE 2.3 INCH WIDTH X 1.2 INCH DEPTH X 3.3 INCH HEIGHT SIZE UL, CUL, NOM, FCC APPROVAL 120 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 300 WATT LOAD RATING INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND FINISH MATTE WHITE TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (1) RECEPTACLE CORD APPLICATION INDOOR MRF2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Load Boost Module - MRF2-3PD-1-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Load Boost Module
MRF2-3PD-1-WH
Dimming System Load Boost Module MRF2-3PD-1-WH
" PLUG-IN DIMMING MODULE TYPE 2.3 INCH WIDTH X 1.2 INCH DEPTH X 3.3 INCH HEIGHT SIZE UL, CUL, NOM, FCC APPROVAL 120 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 300 WATT LOAD RATING INCANDESCENT/HALOGEN LOAD TYPE POWPAK[R] BRAND FINISH MATTE WHITE TEMPERATURE RATING 32 TO 104 DEG F INCLUDES (1) RECEPTACLE CORD APPLICATION INDOOR MRF2 MODEL "

"

  • PLUG-IN DIMMING MODULE TYPE
  • 2.3 INCH WIDTH X 1.2 INCH DEPTH X 3.3 INCH HEIGHT SIZE
  • UL, CUL, NOM, FCC APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
  • 300 WATT LOAD RATING
  • INCANDESCENT/HALOGEN LOAD TYPE
  • POWPAK[R] BRAND
  • FINISH MATTE WHITE
  • TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES (1) RECEPTACLE CORD
  • APPLICATION INDOOR
  • MRF2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-3PD-1-WH
Product Name Dimming System Load Boost Module
Lamp Type Halogen Lamps; Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details