Lutron Electronics Co., Inc. Dimmer Switch MRF2-3LD-WH

Description
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE GLOSS WHITE FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "
Datasheet
Description
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE GLOSS WHITE FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-3LD-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-3LD-WH
Dimmer Switch MRF2-3LD-WH
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE GLOSS WHITE FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "

"

  • PLUG-IN TABLE TOP LAMP DIMMER TYPE
  • 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE
  • GLOSS WHITE FINISH
  • UL, CSA, FCC APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • CORD LENGTH 6 FT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-3LD-WH
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details