Lutron Electronics Co., Inc. Dimmer Switch MRF2-3LD-BL

Description
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE MATTE BLACK FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "
Datasheet
Description
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE MATTE BLACK FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MRF2-3LD-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MRF2-3LD-BL
Dimmer Switch MRF2-3LD-BL
" PLUG-IN TABLE TOP LAMP DIMMER TYPE 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE MATTE BLACK FINISH UL, CSA, FCC APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W LOAD RATING FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO WIRELESS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F CORD LENGTH 6 FT "

"

  • PLUG-IN TABLE TOP LAMP DIMMER TYPE
  • 2.44 INCH W X 0.69 INCH D X 3.25 INCH H SIZE
  • MATTE BLACK FINISH
  • UL, CSA, FCC APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • FADE ON/OFF, SLOW FADE OFF, RAPID FULL ON OPERATOR TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO WIRELESS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • CORD LENGTH 6 FT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-3LD-BL
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details