MRF2-1S8A-1OC -- DIMMING SYSTEM CONTROL SWITCH
Lutron Electronics Co., Inc.
DIMMING SYSTEM CONTROL SWITCH
MRF2-1S8A-1OC
Description
"
2-WIRE TYPE
FCC, IC, COFETEL, ANATEL, SUTEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
2-WIRE TYPE
FCC, IC, COFETEL, ANATEL, SUTEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
"
Datasheet
Suppliers
"
2-WIRE TYPE
FCC, IC, COFETEL, ANATEL, SUTEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
8 AMPERE LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
"
"
- 2-WIRE TYPE
- FCC, IC, COFETEL, ANATEL, SUTEL APPROVAL
- INDOOR APPLICATION
- 120/277 VAC AT 50/60 HZ VOLTAGE RATING
- 8 AMPERE LOAD RATING
- TAP ON/OFF SWITCH OPERATOR TYPE
- CLARO (NOT INCLUDED) WALL PLATE TYPE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
MRF2-1S8A-1OC |
|
Product Name
|
DIMMING SYSTEM CONTROL SWITCH |
|
Application
|
Interior
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; LED Lamps
Voltage
120V AC 60Hz
View Details
Application
Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type
LED Lamps
Voltage
115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Critical Velocity Enterprises, LLC
Application
Commercial
Voltage
11-15 Volts
View Details