Lutron Electronics Co., Inc. In-Line Cord Set MRF2-15APS-1-WH

Description
" 6 INCH UL, CUL, FCC, NOM APPROVAL 1 OUTLET(S) 120 VAC AT 50/60 HZ 15 AMPERE OUTLET RATING MAESTRO WIRELESS[R], POWPAK[R] BRAND COLOR WHITE MOTOR RATING 1/2 HP AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR "
Datasheet
Description
" 6 INCH UL, CUL, FCC, NOM APPROVAL 1 OUTLET(S) 120 VAC AT 50/60 HZ 15 AMPERE OUTLET RATING MAESTRO WIRELESS[R], POWPAK[R] BRAND COLOR WHITE MOTOR RATING 1/2 HP AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Cord Set - MRF2-15APS-1-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
In-Line Cord Set
MRF2-15APS-1-WH
In-Line Cord Set MRF2-15APS-1-WH
" 6 INCH UL, CUL, FCC, NOM APPROVAL 1 OUTLET(S) 120 VAC AT 50/60 HZ 15 AMPERE OUTLET RATING MAESTRO WIRELESS[R], POWPAK[R] BRAND COLOR WHITE MOTOR RATING 1/2 HP AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR "

"

  • 6 INCH
  • UL, CUL, FCC, NOM APPROVAL
  • 1 OUTLET(S)
  • 120 VAC AT 50/60 HZ 15 AMPERE OUTLET RATING
  • MAESTRO WIRELESS[R], POWPAK[R] BRAND
  • COLOR WHITE
  • MOTOR RATING 1/2 HP
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • APPLICATION INDOOR

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MRF2-15APS-1-WH
Product Name In-Line Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details