Lutron Electronics Co., Inc. Dimmer Switch MIRLV-600M-TP

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MIRLV-600M-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MIRLV-600M-TP
Dimmer Switch MIRLV-600M-TP
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH MULTI LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRLV MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN TAUPE FINISH
  • MULTI LOCATION OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA/450 W LOAD RATING
  • TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • MAESTRO IR[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER
  • MIRLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIRLV-600M-TP
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details