"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MERLOT FINISH
MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA/800 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
MAESTRO IR[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER
MIRLV MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MERLOT FINISH
MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA/800 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
MAESTRO IR[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER
MIRLV MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MERLOT FINISH
MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA/800 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
MAGNETIC LOW VOLTAGE LOAD TYPE
MAESTRO IR[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER
MIRLV MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN MERLOT FINISH
MULTI LOCATION OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA/800 W LOAD RATING
TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE