Lutron Electronics Co., Inc. Dimmer Switch MIRELV-600-BG

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRELV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRELV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MIRELV-600-BG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MIRELV-600-BG
Dimmer Switch MIRELV-600-BG
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN BLUESTONE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER MIRELV MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN BLUESTONE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • MAESTRO IR[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • INCLUDES LIGHT LEVEL INDICATOR LED, IR RECEIVER
  • MIRELV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIRELV-600-BG
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details