Lutron Electronics Co., Inc. Multifunction Control MIR-LFQTHW-AL

Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR UL, CSA APPROVAL 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR UL, CSA APPROVAL 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MIR-LFQTHW-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MIR-LFQTHW-AL
Multifunction Control MIR-LFQTHW-AL
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR UL, CSA APPROVAL 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND COLOR
  • UL, CSA APPROVAL
  • 1 AMPERE 1-POLE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO IR[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-LFQTHW-AL
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 296739 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PDC Controller - SSI-600-PDC - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Keypad Dimmer
Lamp Type LED Lamps
View Details