Lutron Electronics Co., Inc. Multifunction Control MIR-LFQMT-TC

Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MIR-LFQMT-TC - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MIR-LFQMT-TC
Multifunction Control MIR-LFQMT-TC
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN TERRACOTTA COLOR
  • UL, CSA APPROVAL
  • 1 AMPERE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO IR[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-LFQMT-TC
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details