Lutron Electronics Co., Inc. Multifunction Control MIR-LFQMT-GB

Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet
Description
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MIR-LFQMT-GB - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MIR-LFQMT-GB
Multifunction Control MIR-LFQMT-GB
" 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN GREENBRIAR COLOR UL, CSA APPROVAL 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO IR[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE LOAD TYPE FAN/INCANDESCENT/HAL OGEN "

"

  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN GREENBRIAR COLOR
  • UL, CSA APPROVAL
  • 1 AMPERE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO IR[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-LFQMT-GB
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details