"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
UL, CSA APPROVAL
1 AMPERE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO IR[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
UL, CSA APPROVAL
1 AMPERE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO IR[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
UL, CSA APPROVAL
1 AMPERE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO IR[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"
"
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
UL, CSA APPROVAL
1 AMPERE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO IR[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ, INCLUDES (1) FAN/LIGHT CONTROL, (1) IR REMOTE CONTROL AND (1) CANOPY MODULE