Lutron Electronics Co., Inc. Dimmer Switch MIR-603THW-BL

Description
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) IR REMOTE CONTROL, COMPANION DIMMER, (2) WALL PLATE OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "
Datasheet
Description
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) IR REMOTE CONTROL, COMPANION DIMMER, (2) WALL PLATE OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MIR-603THW-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MIR-603THW-BL
Dimmer Switch MIR-603THW-BL
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES (1) IR REMOTE CONTROL, COMPANION DIMMER, (2) WALL PLATE OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "

"

  • REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • MULTI-LOCATION OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 W LOAD RATING
  • TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CUSTOM (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO IR[R] BRAND
  • INCLUDES (1) IR REMOTE CONTROL, COMPANION DIMMER, (2) WALL PLATE
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MIR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-603THW-BL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Topaz Control Module - TZCMD-961 - Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Dimmer Module
Voltage 115/120V
View Details
DMX Driver PX24500 LED - 12 - 24VDC 5A - LC-OL-DMX-PX - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 180 watts
Voltage 24 VDC
View Details