Lutron Electronics Co., Inc. Dimmer Switch MIR-600THW-WH

Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE 120 VOLT AC AT 60 HERTZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES INFRARED REMOTE CONTROL, WALL PLATE MIR MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE 120 VOLT AC AT 60 HERTZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES INFRARED REMOTE CONTROL, WALL PLATE MIR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MIR-600THW-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MIR-600THW-WH
Dimmer Switch MIR-600THW-WH
" WALL DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS WHITE FINISH 1-POLE OPERATION TYPE 120 VOLT AC AT 60 HERTZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND INCLUDES INFRARED REMOTE CONTROL, WALL PLATE MIR MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS WHITE FINISH
  • 1-POLE OPERATION TYPE
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 WATT LOAD RATING
  • TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE
  • DESIGNER 1-GANG (INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO IR[R] BRAND
  • INCLUDES INFRARED REMOTE CONTROL, WALL PLATE
  • MIR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-600THW-WH
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Channel DC Controller - SSI-20DC-2-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details