Lutron Electronics Co., Inc. Dimmer Switch MIR-1000-MR

Description
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "
Datasheet
Description
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MIR-1000-MR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MIR-1000-MR
Dimmer Switch MIR-1000-MR
" REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO IR[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F MIR MODEL "

"

  • REMOTE CONTROL DIGITAL FADE WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • SATIN MERLOT FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • TOUCH ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CUSTOM (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO IR[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • MIR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MIR-1000-MR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details