"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT LOAD TYPE
MAESTRO DUO[TM] BRAND
INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT LOAD TYPE
MAESTRO DUO[TM] BRAND
INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT LOAD TYPE
MAESTRO DUO[TM] BRAND
INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA, NOM APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT LOAD TYPE
MAESTRO DUO[TM] BRAND
INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE