Lutron Electronics Co., Inc. Dimmer Switch MAW-600H-BL

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO DUO[TM] BRAND INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO DUO[TM] BRAND INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MAW-600H-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MAW-600H-BL
Dimmer Switch MAW-600H-BL
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO DUO[TM] BRAND INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 600 W LOAD RATING
  • ROCKER WITH PRESET TAP ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • MAESTRO DUO[TM] BRAND
  • INCLUDES (1) 1-POLE PRESET SMART DIMMER, (1) 1-GANG CLARO WALLPLATE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MAW-600H-BL
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details