Lutron Electronics Co., Inc. Dimmer Switch MALV-600-IV

Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 VOLT AMP/450 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MALV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 VOLT AMP/450 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MALV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MALV-600-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MALV-600-IV
Dimmer Switch MALV-600-IV
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 VOLT AMP/450 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MALV MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS IVORY FINISH
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 600 VOLT AMP/450 WATT LOAD RATING
  • TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • MAESTRO[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • MALV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MALV-600-IV
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Channel DC Controller - SSI-20DC-2-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details