Lutron Electronics Co., Inc.Dimming System Control SwitchMAF-S6AM-277-AL
Description
"
1-POLE, MULTI-LOCATION TYPE
GLOSS ALMOND FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE (LIGHT) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 4.69 INCH H
MAF MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
1-POLE, MULTI-LOCATION TYPE
GLOSS ALMOND FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE (LIGHT) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 4.69 INCH H
MAF MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
GLOSS ALMOND FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE (LIGHT) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 4.69 INCH H
MAF MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
GLOSS ALMOND FINISH
UL, CSA APPROVAL
INDOOR APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE (LIGHT) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, LED LOAD TYPE