Lutron Electronics Co., Inc. Dimmer Switch MACL-153M-TP

Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet
Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MACL-153M-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MACL-153M-TP
Dimmer Switch MACL-153M-TP
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/3-WAY/MULTI-L OCATION OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH "

"

  • WALL BOX DIMMER TYPE
  • 2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
  • SATIN TAUPE FINISH
  • 1-POLE/3-WAY/MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R], C.L[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MACL-153M-TP
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details